Molex Cable Assy, 3Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 214770-0330

Description
CABLE ASSY, 3POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Rcpt, 3M; Connector To Connector Molex - 62AJ6246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
62AJ6246
Cable Assy, 3Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 62AJ6246
CABLE ASSY, 3POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6246
Product Name Cable Assy, 3Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details