Molex Cable Assy, 3Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 214770-0320

Description
CABLE ASSY, 3POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Rcpt, 2M; Connector To Connector Molex - 62AJ6245 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
62AJ6245
Cable Assy, 3Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 62AJ6245
CABLE ASSY, 3POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6245
Product Name Cable Assy, 3Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details