Molex Cable Assy, 3Pos Rcpt-Rcpt, 1M; Connector To Connector Molex 214770-0310

Description
CABLE ASSY, 3POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Rcpt, 1M; Connector To Connector Molex - 62AJ6244 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Rcpt, 1M; Connector To Connector Molex
62AJ6244
Cable Assy, 3Pos Rcpt-Rcpt, 1M; Connector To Connector Molex 62AJ6244
CABLE ASSY, 3POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6244
Product Name Cable Assy, 3Pos Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details