Molex Cable Assy, 2Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 214770-0230

Description
CABLE ASSY, 2POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos Rcpt-Rcpt, 3M; Connector To Connector Molex - 62AJ6241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
62AJ6241
Cable Assy, 2Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 62AJ6241
CABLE ASSY, 2POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6241
Product Name Cable Assy, 2Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details