Molex Cable Assy, 2Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 214770-0220

Description
CABLE ASSY, 2POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos Rcpt-Rcpt, 2M; Connector To Connector Molex - 62AJ6240 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
62AJ6240
Cable Assy, 2Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 62AJ6240
CABLE ASSY, 2POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6240
Product Name Cable Assy, 2Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details