Molex Cable Assy, 2Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 214770-0205

Description
CABLE ASSY, 2POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 62AJ6238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
62AJ6238
Cable Assy, 2Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 62AJ6238
CABLE ASSY, 2POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6238
Product Name Cable Assy, 2Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH280 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details