Molex Jumper Wires, Pre-Crimped Leads 2147631222

Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2147631222-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2147631222-ND
Jumper Wires, Pre-Crimped Leads 900-2147631222-ND
"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"

"Black 18 AWG Jumper Lead Pin to Cable (Round) Gold 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2147631222-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details