Molex Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex 214763-2213

Description
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex - 77AH5672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex
77AH5672
Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex 77AH5672
CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 8.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5672
Product Name Cable Assy, Crimp Pin-Free End, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details