Molex Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex 214763-2201

Description
CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex - 77AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex
77AH5665
Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex 77AH5665
CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5665
Product Name Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details