Molex Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex 214763-2124

Description
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex - 77AH5663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex
77AH5663
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex 77AH5663
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex - 83AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex
83AH5336
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex 83AH5336
CABLE ASSY, CRIMP PIN-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE ASSY, CRIMP PIN-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5663 83AH5336
Product Name Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details