Molex Crimped Wire 214763-2101

Description
Molex 214763-2101 Crimp Wire
Request a Quote
Description
Molex 214763-2101 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045063
Crimped Wire 2045063
Molex 214763-2101 Crimp Wire

Molex 214763-2101 Crimp Wire

Supplier's Site
Crimped Wire - 2045064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045064
Crimped Wire 2045064
Molex 214763-2101 Crimp Wire

Molex 214763-2101 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045063
Product Name Crimped Wire
International 0.3400 mm² (5.27E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Oriented Wire - 2420717-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details