Molex Crimped Wire 214763-1225

Description
Molex 214763-1225 Crimp Wire
Request a Quote
Description
Molex 214763-1225 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045181
Crimped Wire 2045181
Molex 214763-1225 Crimp Wire

Molex 214763-1225 Crimp Wire

Supplier's Site
Crimped Wire - 2045182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045182
Crimped Wire 2045182
Molex 214763-1225 Crimp Wire

Molex 214763-1225 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045181
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Parallel Pair Cable - 04PD2LF019 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Stainless Steel Oval Braided Wire - NES 481136-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0440 lbs/ft (0.0654 g/mm)
View Details