The Cable Assembly, Crimp Pin-Free End, 3" (part number 77AH5645) is a pre-crimped lead designed for power and wire-to-wire applications. It features a Micro-Fit 3.0 male connector on one end and a pigtail on the other, with a cable length of 75 mm (approximately 3 inches). The assembly is constructed with an 18 AWG wire, which has a maximum insulation diameter of 1.85 mm. The metal components are made from phosphor bronze, with gold plating on the mating surfaces and tin plating on the termination. This product can handle a maximum current of 8.5 A per contact and is compliant with RoHS standards. It is suitable for use with Micro-Fit 3.0 plug housings, specifically models 43020 and 43640, among others.
CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5645 |
| Product Name | Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |