Molex Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex 214763-1124

Description
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex - 77AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex
77AH5633
Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex 77AH5633
CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 11.8"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex - 83AH5306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex
83AH5306
Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex 83AH5306
CABLE ASSY, CRIMP PIN-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE ASSY, CRIMP PIN-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5633 83AH5306
Product Name Cable Assy, Crimp Pin-Free End, 11.8; Connector To Connector Molex Cable Assy, Crimp Pin-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details