Molex Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex 214763-1112

Description
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 5.9" (part number 77AH5626) is a pre-crimped lead designed for power and wire-to-wire applications. It features a Micro-Fit 3.0 male connector on one end and a pigtail on the other, with a cable length of 150 mm (5.9 inches) and a wire gauge of 20 AWG. The assembly is constructed with a black resin jacket and is compliant with RoHS standards. It can handle a maximum current of 8.5A per contact and is compatible with Micro-Fit 3.0 plug housings. The assembly is made from phosphor bronze with tin plating for both mating and termination interfaces. This product is suitable for engineers looking for reliable and compliant cable assemblies for their projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 5.9" (part number 77AH5626) is a pre-crimped lead designed for power and wire-to-wire applications. It features a Micro-Fit 3.0 male connector on one end and a pigtail on the other, with a cable length of 150 mm (5.9 inches) and a wire gauge of 20 AWG. The assembly is constructed with a black resin jacket and is compliant with RoHS standards. It can handle a maximum current of 8.5A per contact and is compatible with Micro-Fit 3.0 plug housings. The assembly is made from phosphor bronze with tin plating for both mating and termination interfaces. This product is suitable for engineers looking for reliable and compliant cable assemblies for their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex - 77AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex
77AH5626
Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex 77AH5626
CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 5.9"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5626
Product Name Cable Assy, Crimp Pin-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details