Molex Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex 214762-2221

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex - 77AH5615 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex
77AH5615
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex 77AH5615
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5615
Product Name Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details