CABLE ASSY, CRIMP PIN-CRIMP PIN, 17.7"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5614 |
| Product Name | Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |