Molex Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex 214762-2123

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex - 77AH5612 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex
77AH5612
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex 77AH5612
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5612
Product Name Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details