CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5611 |
| Product Name | Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |