Molex Crimped Wire 214762-2121

Description
Molex 214762-2121 Crimp Wire
Request a Quote
Description
Molex 214762-2121 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045031
Crimped Wire 2045031
Molex 214762-2121 Crimp Wire

Molex 214762-2121 Crimp Wire

Supplier's Site
Crimped Wire - 2045030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045030
Crimped Wire 2045030
Molex 214762-2121 Crimp Wire

Molex 214762-2121 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045031
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Stainless Steel Oval Braided Wire - NES 24536-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0100 lbs/ft (0.0149 g/mm)
View Details