Molex Crimped Wire 214762-1224

Description
Molex 214762-1224 Crimp Wire
Request a Quote
Description
Molex 214762-1224 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045168
Crimped Wire 2045168
Molex 214762-1224 Crimp Wire

Molex 214762-1224 Crimp Wire

Supplier's Site
Crimped Wire - 2045169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045169
Crimped Wire 2045169
Molex 214762-1224 Crimp Wire

Molex 214762-1224 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045168
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CQ20993001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Flat Braided Wire - NE 486036 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2500 lbs/ft (0.3720 g/mm)
View Details