Molex Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex 214762-1224

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex - 77AH5608 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex
77AH5608
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex 77AH5608
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5608
Product Name Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details