Molex Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex 214762-1223

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex - 77AH5607 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex
77AH5607
Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex 77AH5607
CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 8.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5607
Product Name Cable Assy, Crimp Pin-Crimp Pin, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details