Molex Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex 214762-1221

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex - 77AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex
77AH5605
Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex 77AH5605
CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 3"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5605
Product Name Cable Assy, Crimp Pin-Crimp Pin, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details