Molex Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex 214762-1125

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 17.7"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 17.7"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex - 77AH5604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex
77AH5604
Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex 77AH5604
CABLE ASSY, CRIMP PIN-CRIMP PIN, 17.7"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 17.7"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5604
Product Name Cable Assy, Crimp Pin-Crimp Pin, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products