Molex Crimped Wire 214762-1123

Description
Molex 214762-1123 Crimp Wire
Request a Quote
Description
Molex 214762-1123 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2044994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044994
Crimped Wire 2044994
Molex 214762-1123 Crimp Wire

Molex 214762-1123 Crimp Wire

Supplier's Site
Crimped Wire - 2044993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044993
Crimped Wire 2044993
Molex 214762-1123 Crimp Wire

Molex 214762-1123 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2044994
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - F626423001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Tubular Braided Wire - NEQ 48534 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0327 lbs/ft (0.0486 g/mm)
View Details