Molex Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex 214762-1122

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex - 77AH5601 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex
77AH5601
Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex 77AH5601
CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Pin-Crimp Pin, 5.9 Rohs Compliant Molex - 83AH5274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 5.9 Rohs Compliant Molex
83AH5274
Cable Assy, Crimp Pin-Crimp Pin, 5.9 Rohs Compliant Molex 83AH5274
CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, CRIMP PIN-CRIMP PIN, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5601 83AH5274
Product Name Cable Assy, Crimp Pin-Crimp Pin, 5.9; Connector To Connector Molex Cable Assy, Crimp Pin-Crimp Pin, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details