Molex Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex 214761-2202

Description
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex - 77AH5586 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex
77AH5586
Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex 77AH5586
CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5586
Product Name Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details