CABLE ASSY, CRIMP SKT-FREE END, 5.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5581 |
| Product Name | Cable Assy, Crimp Skt-Free End, 5.9; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |