Molex Crimped Wire 214761-2113

Description
Molex 214761-2113 Crimp Wire
Request a Quote
Description
Molex 214761-2113 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2044974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044974
Crimped Wire 2044974
Molex 214761-2113 Crimp Wire

Molex 214761-2113 Crimp Wire

Supplier's Site
Crimped Wire - 2044973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044973
Crimped Wire 2044973
Molex 214761-2113 Crimp Wire

Molex 214761-2113 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2044974
Product Name Crimped Wire
International 0.5000 mm² (7.75E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 488436 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.3546 lbs/ft (0.5277 g/mm)
View Details
Signal Wire & Cable - 0134033001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details