Molex Crimped Wire 214761-1221

Description
Molex 214761-1221 Crimp Wire
Request a Quote
Description
Molex 214761-1221 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045086
Crimped Wire 2045086
Molex 214761-1221 Crimp Wire

Molex 214761-1221 Crimp Wire

Supplier's Site
Crimped Wire - 2045085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045085
Crimped Wire 2045085
Molex 214761-1221 Crimp Wire

Molex 214761-1221 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045086
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQ 48534 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0327 lbs/ft (0.0486 g/mm)
View Details
Parallel Pair Cable - 04PB2LF025 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details