CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes
CABLE ASSY, CRIMP SKT-FREE END, 11.8" ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77AH5558 | 83AH5231 |
| Product Name | Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex | Cable Assy, Crimp Skt-Free End, 11.8 Rohs Compliant Molex |
| Cable Length | 0.9843 ft (3 dm) |