Molex Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 214761-1123

Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex - 77AH5552 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
77AH5552
Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex 77AH5552
CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 8.9"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5552
Product Name Cable Assy, Crimp Skt-Free End, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details