Molex Crimped Wire 214761-1122

Description
Molex 214761-1122 Crimp Wire
Request a Quote
Description
Molex 214761-1122 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045265
Crimped Wire 2045265
Molex 214761-1122 Crimp Wire

Molex 214761-1122 Crimp Wire

Supplier's Site
Crimped Wire - 2045264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045264
Crimped Wire 2045264
Molex 214761-1122 Crimp Wire

Molex 214761-1122 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045265
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Stainless Steel Oval Braided Wire - NES 48836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0318 lbs/ft (0.0473 g/mm)
View Details