Molex Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex 214761-1105

Description
CABLE ASSY, CRIMP SKT-FREE END, 17.7"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 17.7"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex - 77AH5544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex
77AH5544
Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex 77AH5544
CABLE ASSY, CRIMP SKT-FREE END, 17.7"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 17.7"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5544
Product Name Cable Assy, Crimp Skt-Free End, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details