Molex Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex 214760-2224

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex - 77AH5538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex
77AH5538
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex 77AH5538
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex - 83AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex
83AH5211
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex 83AH5211
CABLE ASSY, CRIMP SKT-SKT, 300MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 300MM ROHS COMPLIANT: YES

Supplier's Site
Microfit 3.0 F-F 300Mm 18Awg Leads Rd Au Rohs Compliant Molex - 90AJ3033 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 F-F 300Mm 18Awg Leads Rd Au Rohs Compliant Molex
90AJ3033
Microfit 3.0 F-F 300Mm 18Awg Leads Rd Au Rohs Compliant Molex 90AJ3033
MICROFIT 3.0 F-F 300MM 18AWG LEADS RD AU ROHS COMPLIANT: YES

MICROFIT 3.0 F-F 300MM 18AWG LEADS RD AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5538 83AH5211
Product Name Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details