Molex Crimped Wire 214760-2223

Description
Molex 214760-2223 Crimp Wire
Request a Quote
Description
Molex 214760-2223 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045122
Crimped Wire 2045122
Molex 214760-2223 Crimp Wire

Molex 214760-2223 Crimp Wire

Supplier's Site
Crimped Wire - 2045121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045121
Crimped Wire 2045121
Molex 214760-2223 Crimp Wire

Molex 214760-2223 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045122
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CD34883001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Tubular Braided Wire - NEQ 16234 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0043 lbs/ft (0.0064 g/mm)
View Details