CABLE ASSY, CRIMP SKT-SKT, RED, 5.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes
CABLE ASSY, CRIMP SKT-SKT, 150MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77AH5536 | 83AH5209 |
| Product Name | Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex | Cable Assy, Crimp Skt-Skt, 150Mm Rohs Compliant Molex |
| Cable Length | 0.4921 ft (1.5 dm) |