Molex Cable Assy, Crimp Skt-Skt, 75Mm Rohs Compliant Molex 214760-2221

Description
CABLE ASSY, CRIMP SKT-SKT, 75MM ROHS COMPLIANT: YES
Description
CABLE ASSY, CRIMP SKT-SKT, 75MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 75Mm Rohs Compliant Molex - 83AH5208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 75Mm Rohs Compliant Molex
83AH5208
Cable Assy, Crimp Skt-Skt, 75Mm Rohs Compliant Molex 83AH5208
CABLE ASSY, CRIMP SKT-SKT, 75MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 75MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex - 77AH5535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex
77AH5535
Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex 77AH5535
CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83AH5208 77AH5535
Product Name Cable Assy, Crimp Skt-Skt, 75Mm Rohs Compliant Molex Cable Assy, Crimp Skt-Skt, Red, 3; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details