Molex Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex 214760-2125

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex - 77AH5534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex
77AH5534
Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex 77AH5534
CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 17.7"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 450Mm Rohs Compliant Molex - 83AH5207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 450Mm Rohs Compliant Molex
83AH5207
Cable Assy, Crimp Skt-Skt, 450Mm Rohs Compliant Molex 83AH5207
CABLE ASSY, CRIMP SKT-SKT, 450MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 450MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5534 83AH5207
Product Name Cable Assy, Crimp Skt-Skt, Red, 17.7; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 450Mm Rohs Compliant Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064522-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details