Molex Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex 214760-2124

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex - 77AH5533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex
77AH5533
Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex 77AH5533
CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 11.8"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:RedRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex - 83AH5206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex
83AH5206
Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex 83AH5206
CABLE ASSY, CRIMP SKT-SKT, 300MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5533 83AH5206
Product Name Cable Assy, Crimp Skt-Skt, Red, 11.8; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details