Molex Cable Assy, Crimp Skt-Skt, Red, 8.85; Connector To Connector Molex 214760-2123

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 8.85"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 8.85"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 8.85; Connector To Connector Molex - 77AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 8.85; Connector To Connector Molex
77AH5532
Cable Assy, Crimp Skt-Skt, Red, 8.85; Connector To Connector Molex 77AH5532
CABLE ASSY, CRIMP SKT-SKT, RED, 8.85"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 8.85"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 225Mm Rohs Compliant Molex - 83AH5205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 225Mm Rohs Compliant Molex
83AH5205
Cable Assy, Crimp Skt-Skt, 225Mm Rohs Compliant Molex 83AH5205
CABLE ASSY, CRIMP SKT-SKT, 225MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 225MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5532 83AH5205
Product Name Cable Assy, Crimp Skt-Skt, Red, 8.85; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 225Mm Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2500/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details