Molex Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex 214760-2122

Description
CABLE ASSY, CRIMP SKT-SKT, RED, 5.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, RED, 5.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex - 77AH5531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex
77AH5531
Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex 77AH5531
CABLE ASSY, CRIMP SKT-SKT, RED, 5.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 5.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 150Mm Rohs Compliant Molex - 83AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 150Mm Rohs Compliant Molex
83AH5204
Cable Assy, Crimp Skt-Skt, 150Mm Rohs Compliant Molex 83AH5204
CABLE ASSY, CRIMP SKT-SKT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5531 83AH5204
Product Name Cable Assy, Crimp Skt-Skt, Red, 5.9; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details