CABLE ASSY, CRIMP SKT-SKT, BLK, 8.9"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:BlackRoHS Compliant: Yes
CABLE ASSY, CRIMP SKT-SKT, 225MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77AH5527 | 83AH5200 |
| Product Name | Cable Assy, Crimp Skt-Skt, Blk, 8.9; Connector To Connector Molex | Cable Assy, Crimp Skt-Skt, 225Mm Rohs Compliant Molex |
| Cable Length | 0.7382 ft (2.25 dm) |