Molex Cable Assy, Crimp Skt-Skt, Blk, 3; Connector To Connector Molex 214760-1221

Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLK, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Blk, 3; Connector To Connector Molex - 77AH5525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Blk, 3; Connector To Connector Molex
77AH5525
Cable Assy, Crimp Skt-Skt, Blk, 3; Connector To Connector Molex 77AH5525
CABLE ASSY, CRIMP SKT-SKT, BLK, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLK, 3"; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214760 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5525
Product Name Cable Assy, Crimp Skt-Skt, Blk, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details