Molex Wtb Cord, Micro-Fit Plug/free End, 11.8; Connector To Connector Molex 214758-2102

Description
WTB CORD, MICRO-FIT PLUG/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT PLUG/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug/free End, 11.8; Connector To Connector Molex - 76AH1808 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug/free End, 11.8; Connector To Connector Molex
76AH1808
Wtb Cord, Micro-Fit Plug/free End, 11.8; Connector To Connector Molex 76AH1808
WTB CORD, MICRO-FIT PLUG/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1808
Product Name Wtb Cord, Micro-Fit Plug/free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details