Molex Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex 214758-2063

Description
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex - 76AH1803 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex
76AH1803
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex 76AH1803
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1803
Product Name Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details