Molex Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex 214758-2043

Description
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex - 76AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex
76AH1800
Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex 76AH1800
WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1800
Product Name Wtb Cord, Micro-Fit Plug/free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details