Molex Wtb Cord, Micro-Fit Plug/free End, 5.9; Connector To Connector Molex 214758-1081

Description
WTB CORD, MICRO-FIT PLUG/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT PLUG/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug/free End, 5.9; Connector To Connector Molex - 76AH1789 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug/free End, 5.9; Connector To Connector Molex
76AH1789
Wtb Cord, Micro-Fit Plug/free End, 5.9; Connector To Connector Molex 76AH1789
WTB CORD, MICRO-FIT PLUG/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1789
Product Name Wtb Cord, Micro-Fit Plug/free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details