Molex Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 214757-2103

Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex - 76AH1779 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
76AH1779
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 76AH1779
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1779
Product Name Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details